Capital Lighting, Inc. 60-2513 Exterior -Wall Mount 441181

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 22.00 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923625138 Category: Wall Lanterns Glass: Clear Melon Seeded Safety Listing: Wet Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 22.00 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923625138 Category: Wall Lanterns Glass: Clear Melon Seeded Safety Listing: Wet Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
60-2513 Exterior -Wall Mount - 441181 - Capital Lighting, Inc.
Columbus, OH, USA
60-2513 Exterior -Wall Mount
441181
60-2513 Exterior -Wall Mount 441181
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 22.00 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923625138 Category: Wall Lanterns Glass: Clear Melon Seeded Safety Listing: Wet Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 22.00
Bulb
Type: T4 GU24q-2
Qty: 3
Wattage: 18
Finish: Chestnut Bronze
Product Name: Three Light Wall Lantern
UPC: 045923625138
Category: Wall Lanterns
Glass: Clear Melon Seeded
Safety Listing: Wet
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441181
Product Name 60-2513 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details