Capital Lighting, Inc. 60-2409 Mini Pendants-Rod 441179

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.37 Height: 48.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Copper Bronze Product Name: One Light Mini Pendant UPC: 045923624094 Category: Mini Pendants Glass: Champagne Linen Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.37 Height: 48.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Copper Bronze Product Name: One Light Mini Pendant UPC: 045923624094 Category: Mini Pendants Glass: Champagne Linen Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2409 Mini Pendants-Rod - 441179 - Capital Lighting, Inc.
Columbus, OH, USA
60-2409 Mini Pendants-Rod
441179
60-2409 Mini Pendants-Rod 441179
PRODUCT DETAILS / SPECS Width/Dia: 6.37 Height: 48.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Copper Bronze Product Name: One Light Mini Pendant UPC: 045923624094 Category: Mini Pendants Glass: Champagne Linen Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.37
Height: 48.00
Bulb
Type: T2
Qty: 1
Wattage: 13
Finish: Copper Bronze
Product Name: One Light Mini Pendant
UPC: 045923624094
Category: Mini Pendants
Glass: Champagne Linen
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441179
Product Name 60-2409 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details