Capital Lighting, Inc. 60-2421 Mini Pendants-Rod 441178

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Mini Pendant UPC: 045923624216 Category: Mini Pendants Glass: Amber Water Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Mini Pendant UPC: 045923624216 Category: Mini Pendants Glass: Amber Water Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2421 Mini Pendants-Rod - 441178 - Capital Lighting, Inc.
Columbus, OH, USA
60-2421 Mini Pendants-Rod
441178
60-2421 Mini Pendants-Rod 441178
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Mini Pendant UPC: 045923624216 Category: Mini Pendants Glass: Amber Water Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Bulb
Type: T2
Qty: 1
Wattage: 13
Finish: Old Bronze
Product Name: One Light Mini Pendant
UPC: 045923624216
Category: Mini Pendants
Glass: Amber Water
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441178
Product Name 60-2421 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details