Capital Lighting, Inc. 60-2413 Bathroom Fixtures-Three Lights 441176

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Copper Bronze Product Name: Three Light Vanity UPC: 045923624131 Category: Vanity Glass: Champagne Linen washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Copper Bronze Product Name: Three Light Vanity UPC: 045923624131 Category: Vanity Glass: Champagne Linen washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2413 Bathroom Fixtures-Three Lights - 441176 - Capital Lighting, Inc.
Columbus, OH, USA
60-2413 Bathroom Fixtures-Three Lights
441176
60-2413 Bathroom Fixtures-Three Lights 441176
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Copper Bronze Product Name: Three Light Vanity UPC: 045923624131 Category: Vanity Glass: Champagne Linen washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 11.00
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Copper Bronze
Product Name: Three Light Vanity
UPC: 045923624131
Category: Vanity
Glass: Champagne Linen washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441176
Product Name 60-2413 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details