Capital Lighting, Inc. 60-2412 Bathroom Fixtures-Two Lights 441174

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 11.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Copper Bronze Product Name: Two Light Vanity UPC: 045923624124 Category: Vanity Glass: Champagne Linen washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 11.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Copper Bronze Product Name: Two Light Vanity UPC: 045923624124 Category: Vanity Glass: Champagne Linen washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2412 Bathroom Fixtures-Two Lights - 441174 - Capital Lighting, Inc.
Columbus, OH, USA
60-2412 Bathroom Fixtures-Two Lights
441174
60-2412 Bathroom Fixtures-Two Lights 441174
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 11.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Copper Bronze Product Name: Two Light Vanity UPC: 045923624124 Category: Vanity Glass: Champagne Linen washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 11.00
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Copper Bronze
Product Name: Two Light Vanity
UPC: 045923624124
Category: Vanity
Glass: Champagne Linen washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441174
Product Name 60-2412 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details