Capital Lighting, Inc. 60-2417 Semi-Flush Mts.-Bowl Style 441172

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Semi-Flush UPC: 045923624179 Category: Semi-Flush Glass: Amber Water Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Semi-Flush UPC: 045923624179 Category: Semi-Flush Glass: Amber Water Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2417 Semi-Flush Mts.-Bowl Style - 441172 - Capital Lighting, Inc.
Columbus, OH, USA
60-2417 Semi-Flush Mts.-Bowl Style
441172
60-2417 Semi-Flush Mts.-Bowl Style 441172
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Semi-Flush UPC: 045923624179 Category: Semi-Flush Glass: Amber Water Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Old Bronze
Product Name: Two Light Semi-Flush
UPC: 045923624179
Category: Semi-Flush
Glass: Amber Water
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441172
Product Name 60-2417 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details