Capital Lighting, Inc. 60-2436 Flush Mounts-Bowl Style 441166

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923624360 Category: Flush Dome Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923624360 Category: Flush Dome Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2436 Flush Mounts-Bowl Style - 441166 - Capital Lighting, Inc.
Columbus, OH, USA
60-2436 Flush Mounts-Bowl Style
441166
60-2436 Flush Mounts-Bowl Style 441166
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923624360 Category: Flush Dome Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.75
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Sudbury Bronze
Product Name: Two Light Flush Dome
UPC: 045923624360
Category: Flush Dome
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441166
Product Name 60-2436 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details