Capital Lighting, Inc. 60-2505 Exterior -Post/Pier Head 441155

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.25 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Chestnut Bronze Product Name: Three Light Post Lantern UPC: 045923625053 Category: Post Lanterns Glass: Brushed Wheat Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.25 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Chestnut Bronze Product Name: Three Light Post Lantern UPC: 045923625053 Category: Post Lanterns Glass: Brushed Wheat Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2505 Exterior -Post/Pier Head - 441155 - Capital Lighting, Inc.
Columbus, OH, USA
60-2505 Exterior -Post/Pier Head
441155
60-2505 Exterior -Post/Pier Head 441155
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.25 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Chestnut Bronze Product Name: Three Light Post Lantern UPC: 045923625053 Category: Post Lanterns Glass: Brushed Wheat Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.25
Bulb
Type: T4 GU24q-2
Qty: 3
Wattage: 18
Finish: Chestnut Bronze
Product Name: Three Light Post Lantern
UPC: 045923625053
Category: Post Lanterns
Glass: Brushed Wheat
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441155
Product Name 60-2505 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details