Capital Lighting, Inc. 60-2501 Exterior -Wall Mount 441153

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Bulb Type: T4 GU24q-1 Qty: 3 Wattage: 13 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923625015 Category: Wall Lanterns Glass: Brushed Wheat Safety Listing: Wet Top to outlet: 17.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Bulb Type: T4 GU24q-1 Qty: 3 Wattage: 13 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923625015 Category: Wall Lanterns Glass: Brushed Wheat Safety Listing: Wet Top to outlet: 17.00

Suppliers

Company
Product
Description
Supplier Links
60-2501 Exterior -Wall Mount - 441153 - Capital Lighting, Inc.
Columbus, OH, USA
60-2501 Exterior -Wall Mount
441153
60-2501 Exterior -Wall Mount 441153
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Bulb Type: T4 GU24q-1 Qty: 3 Wattage: 13 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923625015 Category: Wall Lanterns Glass: Brushed Wheat Safety Listing: Wet Top to outlet: 17.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 20.00
Bulb
Type: T4 GU24q-1
Qty: 3
Wattage: 13
Finish: Chestnut Bronze
Product Name: Three Light Wall Lantern
UPC: 045923625015
Category: Wall Lanterns
Glass: Brushed Wheat
Safety Listing: Wet
Top to outlet: 17.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441153
Product Name 60-2501 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details