Capital Lighting, Inc. 60-2504 Exterior -Hanging 441152

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Chestnut Bronze Product Name: Three Light Hanging Lantern UPC: 045923625046 Category: Hanging Lanterns Glass: Brushed Wheat Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Chestnut Bronze Product Name: Three Light Hanging Lantern UPC: 045923625046 Category: Hanging Lanterns Glass: Brushed Wheat Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2504 Exterior -Hanging - 441152 - Capital Lighting, Inc.
Columbus, OH, USA
60-2504 Exterior -Hanging
441152
60-2504 Exterior -Hanging 441152
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Chestnut Bronze Product Name: Three Light Hanging Lantern UPC: 045923625046 Category: Hanging Lanterns Glass: Brushed Wheat Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.75
Bulb
Type: T4 GU24q-2
Qty: 3
Wattage: 18
Finish: Chestnut Bronze
Product Name: Three Light Hanging Lantern
UPC: 045923625046
Category: Hanging Lanterns
Glass: Brushed Wheat
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441152
Product Name 60-2504 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details