Capital Lighting, Inc. 60-2424 Bathroom Fixtures-Three Lights 441144

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.12 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Old Bronze Product Name: Three Light Vanity UPC: 045923624247 Category: Vanity Glass: Amber Water Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.12 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Old Bronze Product Name: Three Light Vanity UPC: 045923624247 Category: Vanity Glass: Amber Water Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2424 Bathroom Fixtures-Three Lights - 441144 - Capital Lighting, Inc.
Columbus, OH, USA
60-2424 Bathroom Fixtures-Three Lights
441144
60-2424 Bathroom Fixtures-Three Lights 441144
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.12 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Old Bronze Product Name: Three Light Vanity UPC: 045923624247 Category: Vanity Glass: Amber Water Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.12
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Old Bronze
Product Name: Three Light Vanity
UPC: 045923624247
Category: Vanity
Glass: Amber Water
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441144
Product Name 60-2424 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details