Capital Lighting, Inc. 60-2429 Semi-Flush Mts.-Bowl Style 441142

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Bulb Type: T3 GU24 Qty: 3 Wattage: 13 Finish: Sudbury Bronze Product Name: Three Light Semi-Flush UPC: 045923624292 Category: Semi-Flush Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Bulb Type: T3 GU24 Qty: 3 Wattage: 13 Finish: Sudbury Bronze Product Name: Three Light Semi-Flush UPC: 045923624292 Category: Semi-Flush Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2429 Semi-Flush Mts.-Bowl Style - 441142 - Capital Lighting, Inc.
Columbus, OH, USA
60-2429 Semi-Flush Mts.-Bowl Style
441142
60-2429 Semi-Flush Mts.-Bowl Style 441142
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Bulb Type: T3 GU24 Qty: 3 Wattage: 13 Finish: Sudbury Bronze Product Name: Three Light Semi-Flush UPC: 045923624292 Category: Semi-Flush Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.50
Bulb
Type: T3 GU24
Qty: 3
Wattage: 13
Finish: Sudbury Bronze
Product Name: Three Light Semi-Flush
UPC: 045923624292
Category: Semi-Flush
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441142
Product Name 60-2429 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details