Capital Lighting, Inc. 60-2428 Mid. Chandeliers-Glass Up 441140

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 36.50 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Sudbury Bronze Product Name: Nine Light Chandelier UPC: 045923624285 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 36.50 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Sudbury Bronze Product Name: Nine Light Chandelier UPC: 045923624285 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2428 Mid. Chandeliers-Glass Up - 441140 - Capital Lighting, Inc.
Columbus, OH, USA
60-2428 Mid. Chandeliers-Glass Up
441140
60-2428 Mid. Chandeliers-Glass Up 441140
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 36.50 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Sudbury Bronze Product Name: Nine Light Chandelier UPC: 045923624285 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 36.50
Bulb
Type: T2 GU24
Qty: 9
Wattage: 13
Finish: Sudbury Bronze
Product Name: Nine Light Chandelier
UPC: 045923624285
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441140
Product Name 60-2428 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details