Capital Lighting, Inc. 60-2444 Mid. Chandeliers-Glass Up 441139

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Golden Umber Product Name: Five Light Chandelier UPC: 045923624445 Category: Chandeliers Glass: Burnt Sienna Safety Listing: Dry Chain: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Golden Umber Product Name: Five Light Chandelier UPC: 045923624445 Category: Chandeliers Glass: Burnt Sienna Safety Listing: Dry Chain: 12``

Suppliers

Company
Product
Description
Supplier Links
60-2444 Mid. Chandeliers-Glass Up - 441139 - Capital Lighting, Inc.
Columbus, OH, USA
60-2444 Mid. Chandeliers-Glass Up
441139
60-2444 Mid. Chandeliers-Glass Up 441139
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Golden Umber Product Name: Five Light Chandelier UPC: 045923624445 Category: Chandeliers Glass: Burnt Sienna Safety Listing: Dry Chain: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.00
Bulb
Type: T2 GU24
Qty: 5
Wattage: 13
Finish: Golden Umber
Product Name: Five Light Chandelier
UPC: 045923624445
Category: Chandeliers
Glass: Burnt Sienna
Safety Listing: Dry
Chain: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441139
Product Name 60-2444 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details