Capital Lighting, Inc. 60-2447 Island/Pool Table-2 Light Bar 441136

Description
PRODUCT DETAILS / SPECS Bulb Type: T3 Globe GU24 Qty: 2 Wattage: 15 Finish: Golden Umber Product Name: Two Light Trestle UPC: 045923624476 Category: Trestle Glass: Burnt Sienna Safety Listing: Dry Chain: 12``
Description
PRODUCT DETAILS / SPECS Bulb Type: T3 Globe GU24 Qty: 2 Wattage: 15 Finish: Golden Umber Product Name: Two Light Trestle UPC: 045923624476 Category: Trestle Glass: Burnt Sienna Safety Listing: Dry Chain: 12``

Suppliers

Company
Product
Description
Supplier Links
60-2447 Island/Pool Table-2 Light Bar - 441136 - Capital Lighting, Inc.
Columbus, OH, USA
60-2447 Island/Pool Table-2 Light Bar
441136
60-2447 Island/Pool Table-2 Light Bar 441136
PRODUCT DETAILS / SPECS Bulb Type: T3 Globe GU24 Qty: 2 Wattage: 15 Finish: Golden Umber Product Name: Two Light Trestle UPC: 045923624476 Category: Trestle Glass: Burnt Sienna Safety Listing: Dry Chain: 12``

PRODUCT DETAILS / SPECS
Bulb
Type: T3 Globe GU24
Qty: 2
Wattage: 15
Finish: Golden Umber
Product Name: Two Light Trestle
UPC: 045923624476
Category: Trestle
Glass: Burnt Sienna
Safety Listing: Dry
Chain: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441136
Product Name 60-2447 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details