Capital Lighting, Inc. 60-2448 Flush Mounts-Bowl Style 441133

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Golden Umber Product Name: Two Light Flush Dome UPC: 045923624483 Category: Flush Dome Glass: Burnt Sienna Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Golden Umber Product Name: Two Light Flush Dome UPC: 045923624483 Category: Flush Dome Glass: Burnt Sienna Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2448 Flush Mounts-Bowl Style - 441133 - Capital Lighting, Inc.
Columbus, OH, USA
60-2448 Flush Mounts-Bowl Style
441133
60-2448 Flush Mounts-Bowl Style 441133
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Golden Umber Product Name: Two Light Flush Dome UPC: 045923624483 Category: Flush Dome Glass: Burnt Sienna Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 7.50
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Golden Umber
Product Name: Two Light Flush Dome
UPC: 045923624483
Category: Flush Dome
Glass: Burnt Sienna
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441133
Product Name 60-2448 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details