Capital Lighting, Inc. 60-2452 Bathroom Fixtures-Two Lights 441132

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Golden Umber Product Name: Two Light Vanity UPC: 045923624520 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Golden Umber Product Name: Two Light Vanity UPC: 045923624520 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2452 Bathroom Fixtures-Two Lights - 441132 - Capital Lighting, Inc.
Columbus, OH, USA
60-2452 Bathroom Fixtures-Two Lights
441132
60-2452 Bathroom Fixtures-Two Lights 441132
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Golden Umber Product Name: Two Light Vanity UPC: 045923624520 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Golden Umber
Product Name: Two Light Vanity
UPC: 045923624520
Category: Vanity
Glass: Burnt Sienna
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441132
Product Name 60-2452 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details