Capital Lighting, Inc. 60-2477 Bathroom Fixtures-Three Lights 441129

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Dorado Bronze Product Name: Three Light Vanity UPC: 045923624773 Category: Vanity Glass: Sepia Colored Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Dorado Bronze Product Name: Three Light Vanity UPC: 045923624773 Category: Vanity Glass: Sepia Colored Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2477 Bathroom Fixtures-Three Lights - 441129 - Capital Lighting, Inc.
Columbus, OH, USA
60-2477 Bathroom Fixtures-Three Lights
441129
60-2477 Bathroom Fixtures-Three Lights 441129
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Dorado Bronze Product Name: Three Light Vanity UPC: 045923624773 Category: Vanity Glass: Sepia Colored Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 12.00
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Dorado Bronze
Product Name: Three Light Vanity
UPC: 045923624773
Category: Vanity
Glass: Sepia Colored
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441129
Product Name 60-2477 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details