Capital Lighting, Inc. 60-2478 Bathroom Fixtures-Four Lights 441127

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Dorado Bronze Product Name: Four Light Vanity UPC: 045923624780 Category: Vanity Glass: Sepia Colored Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Dorado Bronze Product Name: Four Light Vanity UPC: 045923624780 Category: Vanity Glass: Sepia Colored Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2478 Bathroom Fixtures-Four Lights - 441127 - Capital Lighting, Inc.
Columbus, OH, USA
60-2478 Bathroom Fixtures-Four Lights
441127
60-2478 Bathroom Fixtures-Four Lights 441127
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Dorado Bronze Product Name: Four Light Vanity UPC: 045923624780 Category: Vanity Glass: Sepia Colored Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 12.00
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Dorado Bronze
Product Name: Four Light Vanity
UPC: 045923624780
Category: Vanity
Glass: Sepia Colored
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441127
Product Name 60-2478 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details