Capital Lighting, Inc. 60-2487 Mini Pendants-Rod 441125

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 42.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923624872 Category: Pendants Glass: Alabaster Swirl Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 42.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923624872 Category: Pendants Glass: Alabaster Swirl Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2487 Mini Pendants-Rod - 441125 - Capital Lighting, Inc.
Columbus, OH, USA
60-2487 Mini Pendants-Rod
441125
60-2487 Mini Pendants-Rod 441125
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 42.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923624872 Category: Pendants Glass: Alabaster Swirl Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 42.00
Bulb
Type: T2
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 045923624872
Category: Pendants
Glass: Alabaster Swirl
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441125
Product Name 60-2487 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details