Capital Lighting, Inc. 60-2479 Mid. Chandeliers-Glass Up 441124

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Dorado Bronze Product Name: Nine Light Chandelier UPC: 045923624797 Category: Chandeliers Glass: Sepia Colored Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Dorado Bronze Product Name: Nine Light Chandelier UPC: 045923624797 Category: Chandeliers Glass: Sepia Colored Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2479 Mid. Chandeliers-Glass Up - 441124 - Capital Lighting, Inc.
Columbus, OH, USA
60-2479 Mid. Chandeliers-Glass Up
441124
60-2479 Mid. Chandeliers-Glass Up 441124
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Dorado Bronze Product Name: Nine Light Chandelier UPC: 045923624797 Category: Chandeliers Glass: Sepia Colored Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 35.50
Bulb
Type: T2 GU24
Qty: 9
Wattage: 13
Finish: Dorado Bronze
Product Name: Nine Light Chandelier
UPC: 045923624797
Category: Chandeliers
Glass: Sepia Colored
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441124
Product Name 60-2479 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details