Capital Lighting, Inc. 60-2486 Mid. Chandeliers-Glass Up 441122

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923624865 Category: Chandeliers Glass: Alabaster Swirl Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923624865 Category: Chandeliers Glass: Alabaster Swirl Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2486 Mid. Chandeliers-Glass Up - 441122 - Capital Lighting, Inc.
Columbus, OH, USA
60-2486 Mid. Chandeliers-Glass Up
441122
60-2486 Mid. Chandeliers-Glass Up 441122
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923624865 Category: Chandeliers Glass: Alabaster Swirl Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 35.50
Bulb
Type: T2 GU24
Qty: 9
Wattage: 13
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 045923624865
Category: Chandeliers
Glass: Alabaster Swirl
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441122
Product Name 60-2486 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details