Capital Lighting, Inc. 60-2485 Bathroom Fixtures-Four Lights 441120

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923624858 Category: Vanity Glass: Alabaster Swirl Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923624858 Category: Vanity Glass: Alabaster Swirl Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2485 Bathroom Fixtures-Four Lights - 441120 - Capital Lighting, Inc.
Columbus, OH, USA
60-2485 Bathroom Fixtures-Four Lights
441120
60-2485 Bathroom Fixtures-Four Lights 441120
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923624858 Category: Vanity Glass: Alabaster Swirl Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 12.00
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four Light Vanity
UPC: 045923624858
Category: Vanity
Glass: Alabaster Swirl
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441120
Product Name 60-2485 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details