Capital Lighting, Inc. 60-2465 Bathroom Fixtures-Two Lights 441118

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.87 Height: 8.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Two Light Vanity UPC: 045923624650 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.87 Height: 8.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Two Light Vanity UPC: 045923624650 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2465 Bathroom Fixtures-Two Lights - 441118 - Capital Lighting, Inc.
Columbus, OH, USA
60-2465 Bathroom Fixtures-Two Lights
441118
60-2465 Bathroom Fixtures-Two Lights 441118
PRODUCT DETAILS / SPECS Width/Dia: 13.87 Height: 8.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Two Light Vanity UPC: 045923624650 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.87
Height: 8.50
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Ebony & Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923624650
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441118
Product Name 60-2465 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details