Capital Lighting, Inc. 60-2456 Mid. Chandeliers-Glass Up 441117

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923624568 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923624568 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2456 Mid. Chandeliers-Glass Up - 441117 - Capital Lighting, Inc.
Columbus, OH, USA
60-2456 Mid. Chandeliers-Glass Up
441117
60-2456 Mid. Chandeliers-Glass Up 441117
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923624568 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 25.00
Bulb
Type: T2 GU24
Qty: 9
Wattage: 13
Finish: Ebony & Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 045923624568
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441117
Product Name 60-2456 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details