Capital Lighting, Inc. 60-2458 Flush Mounts-Bowl Style 441116

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923624582 Category: Flush Dome Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923624582 Category: Flush Dome Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2458 Flush Mounts-Bowl Style - 441116 - Capital Lighting, Inc.
Columbus, OH, USA
60-2458 Flush Mounts-Bowl Style
441116
60-2458 Flush Mounts-Bowl Style 441116
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923624582 Category: Flush Dome Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 7.50
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Ebony & Brushed Nickel
Product Name: Two Light Flush Dome
UPC: 045923624582
Category: Flush Dome
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441116
Product Name 60-2458 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details