Capital Lighting, Inc. 60-2464 Sconces-Single Glass 441115

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 8.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: One Light Vanity UPC: 045923624643 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 8.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: One Light Vanity UPC: 045923624643 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2464 Sconces-Single Glass - 441115 - Capital Lighting, Inc.
Columbus, OH, USA
60-2464 Sconces-Single Glass
441115
60-2464 Sconces-Single Glass 441115
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 8.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: One Light Vanity UPC: 045923624643 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.37
Height: 8.50
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Ebony & Brushed Nickel
Product Name: One Light Vanity
UPC: 045923624643
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441115
Product Name 60-2464 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details