Capital Lighting, Inc. 60-2518 Exterior -Wall Mount 441099

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.75 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923625183 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 17.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.75 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923625183 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 17.00

Suppliers

Company
Product
Description
Supplier Links
60-2518 Exterior -Wall Mount - 441099 - Capital Lighting, Inc.
Columbus, OH, USA
60-2518 Exterior -Wall Mount
441099
60-2518 Exterior -Wall Mount 441099
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.75 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923625183 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 17.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.75
Bulb
Type: T4 GU24q-2
Qty: 3
Wattage: 18
Finish: Old Penny Bronze
Product Name: Three Light Wall Lantern
UPC: 045923625183
Category: Wall Lanterns
Glass: Seeded
Safety Listing: Wet
Top to outlet: 17.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441099
Product Name 60-2518 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details