Capital Lighting, Inc. 60-2528 Exterior -Wall Mount 441098

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 8.62 Bulb Type: T4 GU24q-1 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923625282 Category: Wall Lanterns Glass: Frosted Beveled Safety Listing: Wet Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 8.62 Bulb Type: T4 GU24q-1 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923625282 Category: Wall Lanterns Glass: Frosted Beveled Safety Listing: Wet Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
60-2528 Exterior -Wall Mount - 441098 - Capital Lighting, Inc.
Columbus, OH, USA
60-2528 Exterior -Wall Mount
441098
60-2528 Exterior -Wall Mount 441098
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 8.62 Bulb Type: T4 GU24q-1 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923625282 Category: Wall Lanterns Glass: Frosted Beveled Safety Listing: Wet Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.37
Height: 8.62
Bulb
Type: T4 GU24q-1
Qty: 1
Wattage: 13
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 045923625282
Category: Wall Lanterns
Glass: Frosted Beveled
Safety Listing: Wet
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441098
Product Name 60-2528 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details