Capital Lighting, Inc. 60-2522 Exterior -Post/Pier Head 441096

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.75 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Old Penny Bronze Product Name: Three Light Post Lantern UPC: 045923625220 Category: Post Lanterns Glass: Seeded Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.75 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Old Penny Bronze Product Name: Three Light Post Lantern UPC: 045923625220 Category: Post Lanterns Glass: Seeded Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2522 Exterior -Post/Pier Head - 441096 - Capital Lighting, Inc.
Columbus, OH, USA
60-2522 Exterior -Post/Pier Head
441096
60-2522 Exterior -Post/Pier Head 441096
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.75 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Old Penny Bronze Product Name: Three Light Post Lantern UPC: 045923625220 Category: Post Lanterns Glass: Seeded Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.75
Bulb
Type: T4 GU24q-2
Qty: 3
Wattage: 18
Finish: Old Penny Bronze
Product Name: Three Light Post Lantern
UPC: 045923625220
Category: Post Lanterns
Glass: Seeded
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441096
Product Name 60-2522 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details