Capital Lighting, Inc. 60-2525 Exterior -Post/Pier Head 441090

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: T4 GU24q-2 Qty: 2 Wattage: 18 Finish: Old Penny Bronze Product Name: Two Light Post Lantern UPC: 045923625251 Category: Post Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: T4 GU24q-2 Qty: 2 Wattage: 18 Finish: Old Penny Bronze Product Name: Two Light Post Lantern UPC: 045923625251 Category: Post Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
60-2525 Exterior -Post/Pier Head - 441090 - Capital Lighting, Inc.
Columbus, OH, USA
60-2525 Exterior -Post/Pier Head
441090
60-2525 Exterior -Post/Pier Head 441090
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Bulb Type: T4 GU24q-2 Qty: 2 Wattage: 18 Finish: Old Penny Bronze Product Name: Two Light Post Lantern UPC: 045923625251 Category: Post Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Bulb
Type: T4 GU24q-2
Qty: 2
Wattage: 18
Finish: Old Penny Bronze
Product Name: Two Light Post Lantern
UPC: 045923625251
Category: Post Lanterns
Glass: Clear Water
Safety Listing: Wet
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441090
Product Name 60-2525 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details