Capital Lighting, Inc. 60-2541 Exterior -Wall Mt./Flush 441077

Description
PRODUCT DETAILS / SPECS Bulb Type: T4 G24q-1 Qty: 2 Wattage: 13 Finish: Matte Black Product Name: Two Light Ceiling Mount UPC: 045923625411 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Bulb Type: T4 G24q-1 Qty: 2 Wattage: 13 Finish: Matte Black Product Name: Two Light Ceiling Mount UPC: 045923625411 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2541 Exterior -Wall Mt./Flush - 441077 - Capital Lighting, Inc.
Columbus, OH, USA
60-2541 Exterior -Wall Mt./Flush
441077
60-2541 Exterior -Wall Mt./Flush 441077
PRODUCT DETAILS / SPECS Bulb Type: T4 G24q-1 Qty: 2 Wattage: 13 Finish: Matte Black Product Name: Two Light Ceiling Mount UPC: 045923625411 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet

PRODUCT DETAILS / SPECS
Bulb
Type: T4 G24q-1
Qty: 2
Wattage: 13
Finish: Matte Black
Product Name: Two Light Ceiling Mount
UPC: 045923625411
Category: Ceiling Mounts
Glass: White Lexan
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441077
Product Name 60-2541 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details