Capital Lighting, Inc. 60-2554 Exterior -Wall Mt./Flush 441073

Description
PRODUCT DETAILS / SPECS Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Architectural Bronze Product Name: Two Light Ceiling Mount UPC: 045923625541 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Architectural Bronze Product Name: Two Light Ceiling Mount UPC: 045923625541 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2554 Exterior -Wall Mt./Flush - 441073 - Capital Lighting, Inc.
Columbus, OH, USA
60-2554 Exterior -Wall Mt./Flush
441073
60-2554 Exterior -Wall Mt./Flush 441073
PRODUCT DETAILS / SPECS Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Architectural Bronze Product Name: Two Light Ceiling Mount UPC: 045923625541 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet

PRODUCT DETAILS / SPECS
Bulb
Type: Fluorescent
Qty: 2
Wattage: 18
Finish: Architectural Bronze
Product Name: Two Light Ceiling Mount
UPC: 045923625541
Category: Ceiling Mounts
Glass: White Lexan
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441073
Product Name 60-2554 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details