Capital Lighting, Inc. 60-2562 Pendants-Bowl Style 441049

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.75 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 045923625626 Category: Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.75 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 045923625626 Category: Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2562 Pendants-Bowl Style - 441049 - Capital Lighting, Inc.
Columbus, OH, USA
60-2562 Pendants-Bowl Style
441049
60-2562 Pendants-Bowl Style 441049
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.75 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 045923625626 Category: Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 28.75
Bulb
Type: T2
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Pendant
UPC: 045923625626
Category: Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441049
Product Name 60-2562 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details