Capital Lighting, Inc. 60-2567 Sconces-Single Glass 441041

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923625671 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923625671 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2567 Sconces-Single Glass - 441041 - Capital Lighting, Inc.
Columbus, OH, USA
60-2567 Sconces-Single Glass
441041
60-2567 Sconces-Single Glass 441041
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923625671 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.50
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Vanity
UPC: 045923625671
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441041
Product Name 60-2567 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details