Capital Lighting, Inc. 60-2568 Bathroom Fixtures-Two Lights 441040

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923625688 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923625688 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2568 Bathroom Fixtures-Two Lights - 441040 - Capital Lighting, Inc.
Columbus, OH, USA
60-2568 Bathroom Fixtures-Two Lights
441040
60-2568 Bathroom Fixtures-Two Lights 441040
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923625688 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.50
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923625688
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441040
Product Name 60-2568 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details