Capital Lighting, Inc. TT8604C Bathroom Fixtures-Four Lights 440856

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 16 Product Name: Four Light Bath Fixture UPC: 611728120682 Category: Bath Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 16 Product Name: Four Light Bath Fixture UPC: 611728120682 Category: Bath Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TT8604C Bathroom Fixtures-Four Lights - 440856 - Capital Lighting, Inc.
Columbus, OH, USA
TT8604C Bathroom Fixtures-Four Lights
440856
TT8604C Bathroom Fixtures-Four Lights 440856
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 16 Product Name: Four Light Bath Fixture UPC: 611728120682 Category: Bath Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 16
Product Name: Four Light Bath Fixture
UPC: 611728120682
Category: Bath
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440856
Product Name TT8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details