Capital Lighting, Inc. Sconces-Double Candle 440674

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Length 16.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 9 Product Name: Two Light Wall Sconce UPC: 633779001406 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Length 16.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 9 Product Name: Two Light Wall Sconce UPC: 633779001406 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 440674 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
440674
Sconces-Double Candle 440674
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Length 16.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 9 Product Name: Two Light Wall Sconce UPC: 633779001406 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Length 16.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Olde Brass
Weight: 9
Product Name: Two Light Wall Sconce
UPC: 633779001406
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440674
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details