Capital Lighting, Inc. Sconces-Double Glass 440612

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Length 18.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Umber Weight: 6.7 Product Name: Two Light Wall Sconce UPC: 633779013683 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Length 18.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Umber Weight: 6.7 Product Name: Two Light Wall Sconce UPC: 633779013683 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Glass - 440612 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Glass
440612
Sconces-Double Glass 440612
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Length 18.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Umber Weight: 6.7 Product Name: Two Light Wall Sconce UPC: 633779013683 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Length 18.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze Umber
Weight: 6.7
Product Name: Two Light Wall Sconce
UPC: 633779013683
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440612
Product Name Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details