Capital Lighting, Inc. 70643 Lamps-Accent Lamps 440593

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 10 Product Name: One Light Desk Lamp UPC: 038463019505 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 10 Product Name: One Light Desk Lamp UPC: 038463019505 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70643 Lamps-Accent Lamps - 440593 - Capital Lighting, Inc.
Columbus, OH, USA
70643 Lamps-Accent Lamps
440593
70643 Lamps-Accent Lamps 440593
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 10 Product Name: One Light Desk Lamp UPC: 038463019505 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 10
Product Name: One Light Desk Lamp
UPC: 038463019505
Category: Lamps Desk
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440593
Product Name 70643 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details