Capital Lighting, Inc. 9959AGZ Exterior -Post/Pier Head 440583

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 7.25 Product Name: One Light Outdoor Fixture UPC: 783927240123 Category: Outdoor Post Lanterns Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 7.25 Product Name: One Light Outdoor Fixture UPC: 783927240123 Category: Outdoor Post Lanterns Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9959AGZ Exterior -Post/Pier Head - 440583 - Capital Lighting, Inc.
Columbus, OH, USA
9959AGZ Exterior -Post/Pier Head
440583
9959AGZ Exterior -Post/Pier Head 440583
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 7.25 Product Name: One Light Outdoor Fixture UPC: 783927240123 Category: Outdoor Post Lanterns Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 7.25
Product Name: One Light Outdoor Fixture
UPC: 783927240123
Category: Outdoor Post Lanterns
Glass: Light Umber Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440583
Product Name 9959AGZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details