Capital Lighting, Inc. 9554AGZ Exterior -Hanging 440557

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.88 Length 12.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 9.35 Product Name: One Light Outdoor Fixture UPC: 783927239974 Category: Outdoor Ceiling Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 27``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.88 Length 12.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 9.35 Product Name: One Light Outdoor Fixture UPC: 783927239974 Category: Outdoor Ceiling Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 27``

Suppliers

Company
Product
Description
Supplier Links
9554AGZ Exterior -Hanging - 440557 - Capital Lighting, Inc.
Columbus, OH, USA
9554AGZ Exterior -Hanging
440557
9554AGZ Exterior -Hanging 440557
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.88 Length 12.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 9.35 Product Name: One Light Outdoor Fixture UPC: 783927239974 Category: Outdoor Ceiling Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 27``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.88
Length 12.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 9.35
Product Name: One Light Outdoor Fixture
UPC: 783927239974
Category: Outdoor Ceiling
Glass: Light Umber Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 27``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440557
Product Name 9554AGZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details