Capital Lighting, Inc. 9556AGZ Exterior -Hanging 440556

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.19 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 7.6 Product Name: One Light Outdoor Fixture UPC: 783927240130 Category: Outdoor Ceiling Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL Chain: 64``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.19 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 7.6 Product Name: One Light Outdoor Fixture UPC: 783927240130 Category: Outdoor Ceiling Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL Chain: 64``

Suppliers

Company
Product
Description
Supplier Links
9556AGZ Exterior -Hanging - 440556 - Capital Lighting, Inc.
Columbus, OH, USA
9556AGZ Exterior -Hanging
440556
9556AGZ Exterior -Hanging 440556
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.19 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 7.6 Product Name: One Light Outdoor Fixture UPC: 783927240130 Category: Outdoor Ceiling Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL Chain: 64``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.19
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 7.6
Product Name: One Light Outdoor Fixture
UPC: 783927240130
Category: Outdoor Ceiling
Glass: Light Umber Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 64``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440556
Product Name 9556AGZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details