Capital Lighting, Inc. 9095AZ Exterior -Wall Mt./Flush 440526

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 2 Product Name: One Light Sconce UPC: 783927240178 Category: Outdoor Wall Bracket Glass: Smoked Umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 2 Product Name: One Light Sconce UPC: 783927240178 Category: Outdoor Wall Bracket Glass: Smoked Umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9095AZ Exterior -Wall Mt./Flush - 440526 - Capital Lighting, Inc.
Columbus, OH, USA
9095AZ Exterior -Wall Mt./Flush
440526
9095AZ Exterior -Wall Mt./Flush 440526
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 2 Product Name: One Light Sconce UPC: 783927240178 Category: Outdoor Wall Bracket Glass: Smoked Umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Architectural Bronze
Weight: 2
Product Name: One Light Sconce
UPC: 783927240178
Category: Outdoor Wall Bracket
Glass: Smoked Umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440526
Product Name 9095AZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details