Capital Lighting, Inc. 9100AZT Exterior -Wall Mount 440523

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 11.43 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Architectural Bronze Weight: 3.3 Product Name: One Light Outdoor Fixture UPC: 783927241045 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 11.43 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Architectural Bronze Weight: 3.3 Product Name: One Light Outdoor Fixture UPC: 783927241045 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9100AZT Exterior -Wall Mount - 440523 - Capital Lighting, Inc.
Columbus, OH, USA
9100AZT Exterior -Wall Mount
440523
9100AZT Exterior -Wall Mount 440523
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 11.43 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Architectural Bronze Weight: 3.3 Product Name: One Light Outdoor Fixture UPC: 783927241045 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.13
Height: 11.43
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Architectural Bronze
Weight: 3.3
Product Name: One Light Outdoor Fixture
UPC: 783927241045
Category: Outdoor Wall Bracket
Glass: Light Umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440523
Product Name 9100AZT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details