Capital Lighting, Inc. 9101AZT Exterior -Wall Mount 440521

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.35 Height: 15.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Architectural Bronze Weight: 4.2 Product Name: One Light Outdoor Fixture UPC: 783927241052 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.35 Height: 15.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Architectural Bronze Weight: 4.2 Product Name: One Light Outdoor Fixture UPC: 783927241052 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9101AZT Exterior -Wall Mount - 440521 - Capital Lighting, Inc.
Columbus, OH, USA
9101AZT Exterior -Wall Mount
440521
9101AZT Exterior -Wall Mount 440521
PRODUCT DETAILS / SPECS Width/Dia: 6.35 Height: 15.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Architectural Bronze Weight: 4.2 Product Name: One Light Outdoor Fixture UPC: 783927241052 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.35
Height: 15.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Architectural Bronze
Weight: 4.2
Product Name: One Light Outdoor Fixture
UPC: 783927241052
Category: Outdoor Wall Bracket
Glass: Light Umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440521
Product Name 9101AZT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details