Capital Lighting, Inc. 9051AGZ Exterior -Wall Mount 440516

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 3.9 Product Name: One Light Outdoor Fixture UPC: 783927239950 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 3.9 Product Name: One Light Outdoor Fixture UPC: 783927239950 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9051AGZ Exterior -Wall Mount - 440516 - Capital Lighting, Inc.
Columbus, OH, USA
9051AGZ Exterior -Wall Mount
440516
9051AGZ Exterior -Wall Mount 440516
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 3.9 Product Name: One Light Outdoor Fixture UPC: 783927239950 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Aged Bronze
Weight: 3.9
Product Name: One Light Outdoor Fixture
UPC: 783927239950
Category: Outdoor Wall Bracket
Glass: Light Umber Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440516
Product Name 9051AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details