Capital Lighting, Inc. 9053AGZ Exterior -Wall Mount 440511

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.63 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 8.75 Product Name: One Light Outdoor Fixture UPC: 783927240444 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.63 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 8.75 Product Name: One Light Outdoor Fixture UPC: 783927240444 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9053AGZ Exterior -Wall Mount - 440511 - Capital Lighting, Inc.
Columbus, OH, USA
9053AGZ Exterior -Wall Mount
440511
9053AGZ Exterior -Wall Mount 440511
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.63 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 8.75 Product Name: One Light Outdoor Fixture UPC: 783927240444 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.63
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 8.75
Product Name: One Light Outdoor Fixture
UPC: 783927240444
Category: Outdoor Wall Bracket
Glass: Light Umber Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440511
Product Name 9053AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details