Capital Lighting, Inc. 9054AGZ Exterior -Wall Mount 440510

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 13.5 Product Name: One Light Outdoor Fixture UPC: 783927239936 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 13.5 Product Name: One Light Outdoor Fixture UPC: 783927239936 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9054AGZ Exterior -Wall Mount - 440510 - Capital Lighting, Inc.
Columbus, OH, USA
9054AGZ Exterior -Wall Mount
440510
9054AGZ Exterior -Wall Mount 440510
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 13.5 Product Name: One Light Outdoor Fixture UPC: 783927239936 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.00
Extension: 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 13.5
Product Name: One Light Outdoor Fixture
UPC: 783927239936
Category: Outdoor Wall Bracket
Glass: Light Umber Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440510
Product Name 9054AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details