Capital Lighting, Inc. Sconces-Double Candle 440432

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Length 12.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779003325 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Length 12.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779003325 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 440432 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
440432
Sconces-Double Candle 440432
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Length 12.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779003325 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Length 12.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Brass
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 633779003325
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440432
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details